Joymax Electronics Co., Ltd. RF Antennas THF-3802RS3B-Q200

Description
ANT WIFI 7/6E PANEL MOUNT RG58
Request a Quote Datasheet
Description
ANT WIFI 7/6E PANEL MOUNT RG58
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-THF-3802RS3B-Q200-ND - DigiKey
Thief River Falls, MN, United States
ANT WIFI 7/6E PANEL MOUNT RG58

ANT WIFI 7/6E PANEL MOUNT RG58

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-THF-3802RS3B-Q200-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11ax, U-NII, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 2.4 to 5.6 dB
VSWR 1.6 to 2.4 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195846-5 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers