ANT GNSS L1 L2 L5 CERAMIC PATCH
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5448-PPX-C025L25B-ND |
| Product Name | RF Antennas |
| Applications | GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, QZSS |
| Primary Frequency Range | 1176.0 to 1602.0 MHz |
| Gain | 0.6000 to 2.3 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)