Joymax Electronics Co., Ltd. RF Antennas PPX-6030NFXB

Description
ANT GNSS ACTIVE DOME N JACK
Request a Quote Datasheet
Description
ANT GNSS ACTIVE DOME N JACK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-PPX-6030NFXB-ND - DigiKey
Thief River Falls, MN, United States
ANT GNSS ACTIVE DOME N JACK

ANT GNSS ACTIVE DOME N JACK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-PPX-6030NFXB-ND
Product Name RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, QZSS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 26.8 to 28.8 dB
VSWR 1.2 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2363696-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, GSM 1800, LTE, IoT, CDMA 850, GSM, GSM 900, Wi-Fi, GPS, CDMA 1900, Cellular, UMTS, M2M
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
2 suppliers
Budget Survey Tripleband GNSS Antenna - AS-ANT3B-BUDSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers