Joymax Electronics Co., Ltd. RF Antennas PPX-6030NF4B

Description
ANT GNSS L1 L2 L5 ACTIVE DOME
Request a Quote Datasheet
Description
ANT GNSS L1 L2 L5 ACTIVE DOME
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-PPX-6030NF4B-ND - DigiKey
Thief River Falls, MN, United States
ANT GNSS L1 L2 L5 ACTIVE DOME

ANT GNSS L1 L2 L5 ACTIVE DOME

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-PPX-6030NF4B-ND
Product Name RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, QZSS
Primary Frequency Range 1176.0 to 1602.0 MHz
Gain 29 to 31 dB
VSWR 1.2 to 1.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-7G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers