Joymax Electronics Co., Ltd. RF Antennas PPF-165A5SNB-B200

Description
ANT 5G/WIFI/GNSS MIMO 5-IN-1 SMA
Request a Quote Datasheet
Description
ANT 5G/WIFI/GNSS MIMO 5-IN-1 SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-PPF-165A5SNB-B200-ND - DigiKey
Thief River Falls, MN, United States
ANT 5G/WIFI/GNSS MIMO 5-IN-1 SMA

ANT 5G/WIFI/GNSS MIMO 5-IN-1 SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-PPF-165A5SNB-B200-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 4G, 5G, C-Band, CBRS, GNSS, LTE, LTE-M, NB-IoT, Wi-Fi, WLAN
Primary Frequency Range 657.5 to 6525.0 MHz
Gain 0.2000 to 30.9 dB
VSWR 1.5 to 4.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers