Joymax Electronics Co., Ltd. RF Antennas PPD-C018GL1B

Description
ANT GNSS L1 CERAMIC PATCH 18X18
Request a Quote Datasheet
Description
ANT GNSS L1 CERAMIC PATCH 18X18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-PPD-C018GL1BCT-ND - DigiKey
Thief River Falls, MN, United States
ANT GNSS L1 CERAMIC PATCH 18X18

ANT GNSS L1 CERAMIC PATCH 18X18

Buy Now Datasheet
RF Antennas - 5448-PPD-C018GL1BTR-ND - DigiKey
Thief River Falls, MN, United States
ANT GNSS L1 CERAMIC PATCH 18X18

ANT GNSS L1 CERAMIC PATCH 18X18

Buy Now Datasheet
RF Antennas - 5448-PPD-C018GL1BDKR-ND - DigiKey
Thief River Falls, MN, United States
ANT GNSS L1 CERAMIC PATCH 18X18

ANT GNSS L1 CERAMIC PATCH 18X18

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-PPD-C018GL1BCT-ND
Product Name RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, QZSS
Primary Frequency Range 1575.0 to 1602.0 MHz
Gain 0.2000 to 3.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-HFR - A.H. Systems Inc.
Specs
Applications RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers