Joymax Electronics Co., Ltd. RF Antennas PHF-801X5SNB-P200

Description
ANT 5X5 MIMO LTE WIFI GNSS COMBO
Request a Quote Datasheet
Description
ANT 5X5 MIMO LTE WIFI GNSS COMBO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-PHF-801X5SNB-P200-ND - DigiKey
Thief River Falls, MN, United States
ANT 5X5 MIMO LTE WIFI GNSS COMBO

ANT 5X5 MIMO LTE WIFI GNSS COMBO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-PHF-801X5SNB-P200-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 4G, 5G, C-Band, CBRS, GNSS, LTE, LTE-M, NB-IoT, Wi-Fi, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2024078 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 0.0 to ? MHz
View Details