Joymax Electronics Co., Ltd. RF Antennas PHF-095A3SQW-Q200

Description
ANT 3X3 MIMO WIFI & L1 L2 L5
Request a Quote Datasheet
Description
ANT 3X3 MIMO WIFI & L1 L2 L5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-PHF-095A3SQW-Q200-ND - DigiKey
Thief River Falls, MN, United States
ANT 3X3 MIMO WIFI & L1 L2 L5

ANT 3X3 MIMO WIFI & L1 L2 L5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-PHF-095A3SQW-Q200-ND
Product Name RF Antennas
Applications Modem or Wireless Network; GPS; GNSS, Wi-Fi
Primary Frequency Range 1176.0 to 6500.0 MHz
Gain 3.1 to 32 dB
VSWR 1.4 to 3.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Telemetry Antennas - 1408034 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Bnc
View Details