Joymax Electronics Co., Ltd. RF Antennas PHF-095A3SNB-Q200

Description
ANT 3X3 MIMO WIFI & GNSS L1
Request a Quote Datasheet
Description
ANT 3X3 MIMO WIFI & GNSS L1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-PHF-095A3SNB-Q200-ND - DigiKey
Thief River Falls, MN, United States
ANT 3X3 MIMO WIFI & GNSS L1

ANT 3X3 MIMO WIFI & GNSS L1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-PHF-095A3SNB-Q200-ND
Product Name RF Antennas
Applications Modem or Wireless Network; GPS; GNSS, Wi-Fi
Primary Frequency Range 1575.0 to 6500.0 MHz
Gain 3.1 to 35 dB
VSWR 1.3 to 3.1 :1
Unlock Full Specs
to access all available technical data

Similar Products

OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
Antennas - 1-2108857-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details