Joymax Electronics Co., Ltd. RF Antennas PCD-C020GL1W

Description
ANT GNSS L1 CERAMIC CHIP SMD
Request a Quote Datasheet
Description
ANT GNSS L1 CERAMIC CHIP SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-PCD-C020GL1WTR-ND - DigiKey
Thief River Falls, MN, United States
ANT GNSS L1 CERAMIC CHIP SMD

ANT GNSS L1 CERAMIC CHIP SMD

Buy Now Datasheet
RF Antennas - 5448-PCD-C020GL1WCT-ND - DigiKey
Thief River Falls, MN, United States
ANT GNSS L1 CERAMIC CHIP SMD

ANT GNSS L1 CERAMIC CHIP SMD

Buy Now Datasheet
RF Antennas - 5448-PCD-C020GL1WDKR-ND - DigiKey
Thief River Falls, MN, United States
ANT GNSS L1 CERAMIC CHIP SMD

ANT GNSS L1 CERAMIC CHIP SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-PCD-C020GL1WTR-ND
Product Name RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, QZSS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.1 to 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details
H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers