Joymax Electronics Co., Ltd. RF Antennas IWX-241BRSXB

Description
ANT 2.4 WHIP RP-SMA PLUG FEMALE
Request a Quote Datasheet
Description
ANT 2.4 WHIP RP-SMA PLUG FEMALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-IWX-241BRSXB-ND - DigiKey
Thief River Falls, MN, United States
ANT 2.4 WHIP RP-SMA PLUG FEMALE

ANT 2.4 WHIP RP-SMA PLUG FEMALE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-IWX-241BRSXB-ND
Product Name RF Antennas
Applications 802.11b/g, Bluetooth, IoT, ISM, Thread, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers