Joymax Electronics Co., Ltd. RF Antennas IWX-100BRSXW

Description
ANT 2.4 TILT WHIP RP-SMA PLUG
Request a Quote Datasheet
Description
ANT 2.4 TILT WHIP RP-SMA PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-IWX-100BRSXW-ND - DigiKey
Thief River Falls, MN, United States
ANT 2.4 TILT WHIP RP-SMA PLUG

ANT 2.4 TILT WHIP RP-SMA PLUG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-IWX-100BRSXW-ND
Product Name RF Antennas
Applications 802.11b/g, Bluetooth, IoT, ISM, Thread, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 3619-AS-ANT3B-OEMSUR-L1L2L5-02SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
Antennas - 2118907-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details