ANT 2.4GHZ PATCH PANEL SMA JACK
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5448-IPX-010BSAXG-ND |
| Product Name | RF Antennas |
| Applications | 802.11b/g, Bluetooth, IoT, ISM, Thread, Zigbee™ |
| Primary Frequency Range | 2450.0 MHz |
| Gain | 7.6 dB |
Dual slant ±45°