ANT 2.4 R/A WHIP RP-SMA PLUG
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5448-IMX-2120RSXW-ND |
| Product Name | RF Antennas |
| Applications | 802.11b/g, Bluetooth, IoT, ISM, Thread, Zigbee™ |
| Primary Frequency Range | 2450.0 MHz |
| Gain | 3.1 dB |
Vertical & 2 x Dual Slant ±45°