Joymax Electronics Co., Ltd. RF Antennas IHX-2120RSXB

Description
ANT 2.4 STR WHIP RP-SMA PLUG
Request a Quote Datasheet
Description
ANT 2.4 STR WHIP RP-SMA PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-IHX-2120RSXB-ND - DigiKey
Thief River Falls, MN, United States
ANT 2.4 STR WHIP RP-SMA PLUG

ANT 2.4 STR WHIP RP-SMA PLUG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-IHX-2120RSXB-ND
Product Name RF Antennas
Applications 802.11b/g, Bluetooth, IoT, ISM, Thread, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 3.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

868MHz 18dBi Yagi Antenna with RG58 Cable (L-20cm) + N Female St. Connector - ET-86818Y2-2L20C-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 18 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details