Joymax Electronics Co., Ltd. RF Antennas IHF-2120MPXW-W015

Description
ANT 2.4 WHIP 150MM CABLE MHF1
Request a Quote Datasheet
Description
ANT 2.4 WHIP 150MM CABLE MHF1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-IHF-2120MPXW-W015-ND - DigiKey
Thief River Falls, MN, United States
ANT 2.4 WHIP 150MM CABLE MHF1

ANT 2.4 WHIP 150MM CABLE MHF1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-IHF-2120MPXW-W015-ND
Product Name RF Antennas
Applications 802.11b/g, Bluetooth, IoT, ISM, Thread, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 2.7 dB
VSWR 1.2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
Telemetry Antennas - 2674898 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 9 dB
Connectors Type N Female
View Details