ANT 868/915 PCB 120MM CABLE MHF1
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5448-GRF-V090MP3B-W012-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; 802.11ah, IoT, ISM, LoRaWAN, LPWA, Sigfox, Weightless-P™, Wi-Fi HaLow™ |
| Primary Frequency Range | 868.0 to 915.0 MHz |
| Gain | 1.4 to 2.5 dB |
| VSWR | 1.5 to 1.7 :1 |
Vertical