Joymax Electronics Co., Ltd. RF Antennas GMX-2120SA1W

Description
ANT 868 R/A WHIP SMA PLUG
Request a Quote Datasheet
Description
ANT 868 R/A WHIP SMA PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-GMX-2120SA1W-ND - DigiKey
Thief River Falls, MN, United States
ANT 868 R/A WHIP SMA PLUG

ANT 868 R/A WHIP SMA PLUG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-GMX-2120SA1W-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11ah, IoT, ISM, LoRaWAN, LPWA, Sigfox, Weightless-P™, Wi-Fi HaLow™
Primary Frequency Range 868.0 MHz
Gain 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

u-blox ANN-MB2-00 Tripleband GNSS Antenna - AS-ANT3B-ANNMB2-L1256-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1535.0 to 1602.0 MHz
Gain 31 dB
VSWR 2 :1
View Details
Antennas - 2108923-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details