Joymax Electronics Co., Ltd. RF Antennas GHX-325ASA3B

Description
ANT 868/915 STR WHIP SMA PLUG
Request a Quote Datasheet
Description
ANT 868/915 STR WHIP SMA PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-GHX-325ASA3B-ND - DigiKey
Thief River Falls, MN, United States
ANT 868/915 STR WHIP SMA PLUG

ANT 868/915 STR WHIP SMA PLUG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-GHX-325ASA3B-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11ah, IoT, ISM, LoRaWAN, LPWA, Sigfox, Weightless-P™, Wi-Fi HaLow™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 2.4 to 4.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers