Joymax Electronics Co., Ltd. RF Antennas GAF-121BSA3B-P200

Description
ANT 868&915 MAGNETIC STR WHIP
Request a Quote Datasheet
Description
ANT 868&915 MAGNETIC STR WHIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5448-GAF-121BSA3B-P200-ND - DigiKey
Thief River Falls, MN, United States
ANT 868&915 MAGNETIC STR WHIP

ANT 868&915 MAGNETIC STR WHIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5448-GAF-121BSA3B-P200-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11ah, IoT, ISM, LoRaWAN, LPWA, Sigfox, Weightless-P™, Wi-Fi HaLow™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 0.3000 to 2 dB
VSWR 1.2 to 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108921-1 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Lightweight Helical Tripleband GNSS Antenna - AS-ANT3B-HEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details