ANT 900/1800 ADHESIVE BLADE
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5448-CAF-601XSA1B-P200-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; Cellular, GSM, LTE, NB-IoT, UMTS |
| Primary Frequency Range | 900.0 to 1900.0 MHz |
| Gain | 3.9 to 4.3 dB |
| VSWR | 2 to 3.4 :1 |
Vertical