Joyce/Dayton Corp. Machine Screw Jacks WJT62

Description
Joyce 2-ton (standard base) worm gear machine screw jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation and KFTN designs. WJT, single lead jacks are self-locking. DWJ, double lead jacks offer increased travel speed and require a brake or external locking device to hold position. Features: Standard base Available in a variety ratios and leads Single lead WJT - .250”lead ACME 2C Double lead DWJ - .250” pitch/.500” lead Numeric ratio, 100 TPI, .250” lead, ACME 2C Screw material – Cold Drawn Steel (CDS)
Datasheet
Description
Joyce 2-ton (standard base) worm gear machine screw jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation and KFTN designs. WJT, single lead jacks are self-locking. DWJ, double lead jacks offer increased travel speed and require a brake or external locking device to hold position. Features: Standard base Available in a variety ratios and leads Single lead WJT - .250”lead ACME 2C Double lead DWJ - .250” pitch/.500” lead Numeric ratio, 100 TPI, .250” lead, ACME 2C Screw material – Cold Drawn Steel (CDS)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw Jacks - WJT62 - Joyce/Dayton Corp.
Dayton, OH, United States
Machine Screw Jacks
WJT62
Machine Screw Jacks WJT62
Joyce 2-ton (standard base) worm gear machine screw jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation and KFTN designs. WJT, single lead jacks are self-locking. DWJ, double lead jacks offer increased travel speed and require a brake or external locking device to hold position. Features: Standard base Available in a variety ratios and leads Single lead WJT - .250”lead ACME 2C Double lead DWJ - .250” pitch/.500” lead Numeric ratio, 100 TPI, .250” lead, ACME 2C Screw material – Cold Drawn Steel (CDS)

Joyce 2-ton (standard base) worm gear machine screw jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation and KFTN designs. WJT, single lead jacks are self-locking. DWJ, double lead jacks offer increased travel speed and require a brake or external locking device to hold position.

Features:

  • Standard base
  • Available in a variety ratios and leads
  • Single lead WJT - .250”lead ACME 2C
  • Double lead DWJ - .250” pitch/.500” lead
  • Numeric ratio, 100 TPI, .250” lead, ACME 2C
  • Screw material – Cold Drawn Steel (CDS)
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Lifting Jacks
Product Number WJT62
Product Name Machine Screw Jacks
Jack Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details
100 kN-50×10-S-Ball screw | GSZ-Series | Screw jack -  - DieQua Corporation
Specs
Jack Type Screw
Capacity 27.94 tons (25.35 metric tons)
View Details
Hydraulic Trolley Jack WLL ton 10 -  - Certex UK
Specs
Actuation Hand
Capacity 11.02 tons (10 metric tons)
View Details