Joyce/Dayton Corp. Metric Machine Screw TS055*012A

Description
Joyce/Dayton offers Metric screw and nut assemblies in a variety of screw leads and in diameters ranging from 20 mm up to 55 mm. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. For additional support, fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements Standard trapezoidal threads from 20 mm through 55 mm diameters. Standard leads ranging from 5 mm through 12 mm. Right-hand and left-hand threads available. Alloy steel screws. Screw ends can be machined to customer specifications. Bearing blocks available for all standard sizes.*
Datasheet
Description
Joyce/Dayton offers Metric screw and nut assemblies in a variety of screw leads and in diameters ranging from 20 mm up to 55 mm. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. For additional support, fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements Standard trapezoidal threads from 20 mm through 55 mm diameters. Standard leads ranging from 5 mm through 12 mm. Right-hand and left-hand threads available. Alloy steel screws. Screw ends can be machined to customer specifications. Bearing blocks available for all standard sizes.*
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Machine Screw - TS055*012A - Joyce/Dayton Corp.
Dayton, OH, United States
Metric Machine Screw
TS055*012A
Metric Machine Screw TS055*012A
Joyce/Dayton offers Metric screw and nut assemblies in a variety of screw leads and in diameters ranging from 20 mm up to 55 mm. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. For additional support, fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements Standard trapezoidal threads from 20 mm through 55 mm diameters. Standard leads ranging from 5 mm through 12 mm. Right-hand and left-hand threads available. Alloy steel screws. Screw ends can be machined to customer specifications. Bearing blocks available for all standard sizes.*

Joyce/Dayton offers Metric screw and nut assemblies in a variety of screw leads and in diameters ranging from 20 mm up to 55 mm. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. For additional support, fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements

  • Standard trapezoidal threads from 20 mm through 55 mm diameters.
  • Standard leads ranging from 5 mm through 12 mm.
  • Right-hand and left-hand threads available.
  • Alloy steel screws.
  • Screw ends can be machined to customer specifications.
  • Bearing blocks available for all standard sizes.*
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Lead Screws and ACME Screws
Product Number TS055*012A
Product Name Metric Machine Screw
Screw Type Lead Screw
Unlock Full Specs
to access all available technical data

Similar Products

Feed Screw - Lead Screw - CT35T+500L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 3.85 inch (97.7 mm)
View Details
Direct Drive Linear Actuators: Series M3 x 0,5 x L1 - Lead Screw Series M3 x 0,5 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.1181 inch (3 mm)
View Details
Lead Screws - 8625307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Lead Screw
Length 39.37 inch (1000 mm)
Screw O.D. 0.3937 inch (10 mm)
View Details
Acme screw, 1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Acme Screw; Lead Screw
Component Type Screw Only
Length 24 inch (610 mm)
View Details