Joyce/Dayton Corp. Metric Machine Nut TN020*005B

Description
Joyce/Dayton offers Metric screw and nut assemblies in a variety of screw leads and in diameters ranging from 20 mm up to 55 mm. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. For additional support, fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements Standard trapezoidal threads from 20 mm through 55 mm diameters. Standard leads ranging from 5 mm through 12 mm. Right-hand and left-hand threads available. Alloy steel screws. Screw ends can be machined to customer specifications. Bearing blocks available for all standard sizes.*
Datasheet
Description
Joyce/Dayton offers Metric screw and nut assemblies in a variety of screw leads and in diameters ranging from 20 mm up to 55 mm. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. For additional support, fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements Standard trapezoidal threads from 20 mm through 55 mm diameters. Standard leads ranging from 5 mm through 12 mm. Right-hand and left-hand threads available. Alloy steel screws. Screw ends can be machined to customer specifications. Bearing blocks available for all standard sizes.*
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Machine Nut - TN020*005B - Joyce/Dayton Corp.
Dayton, OH, United States
Metric Machine Nut
TN020*005B
Metric Machine Nut TN020*005B
Joyce/Dayton offers Metric screw and nut assemblies in a variety of screw leads and in diameters ranging from 20 mm up to 55 mm. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. For additional support, fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements Standard trapezoidal threads from 20 mm through 55 mm diameters. Standard leads ranging from 5 mm through 12 mm. Right-hand and left-hand threads available. Alloy steel screws. Screw ends can be machined to customer specifications. Bearing blocks available for all standard sizes.*

Joyce/Dayton offers Metric screw and nut assemblies in a variety of screw leads and in diameters ranging from 20 mm up to 55 mm. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. For additional support, fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements

  • Standard trapezoidal threads from 20 mm through 55 mm diameters.
  • Standard leads ranging from 5 mm through 12 mm.
  • Right-hand and left-hand threads available.
  • Alloy steel screws.
  • Screw ends can be machined to customer specifications.
  • Bearing blocks available for all standard sizes.*
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Lead Screws and ACME Screws
Product Number TN020*005B
Product Name Metric Machine Nut
Screw Type Lead Screw
Unlock Full Specs
to access all available technical data

Similar Products

Feed Screw - Lead Screw - CS28T+1000L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 0.1969 inch (5 mm)
View Details
Direct Drive Linear Actuators: Series M2 x 0,2 x L1 - Lead Screw Series M2 x 0,2 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0787 inch (2 mm)
View Details
Lead Screws - 8625294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Lead Screw
Length 39.37 inch (1000 mm)
Screw O.D. 0.8661 inch (22 mm)
View Details
3/8-4 Thread with 5 Starts and a lead of 1.2
Specs
Screw Type Lead Screw
Component Type Nut Only
Dynamic Load Rating 20 lbs (9.07 kg)
View Details