Joyce/Dayton Corp. Flexible Couplings Sleeve Type

Description
Model S Coupling Joyce Model S geared couplings offer greater torque capacity than jaw couplings. More gear teeth around the inner circumference, plus high tensional, radial and angular stiffness mean that you get a more durable coupling. These are available in flex/ rigid and flex/flex configurations.
Datasheet
Description
Model S Coupling Joyce Model S geared couplings offer greater torque capacity than jaw couplings. More gear teeth around the inner circumference, plus high tensional, radial and angular stiffness mean that you get a more durable coupling. These are available in flex/ rigid and flex/flex configurations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Sleeve Type - Joyce/Dayton Corp.
Dayton, OH, United States
Flexible Couplings
Sleeve Type
Flexible Couplings Sleeve Type
Model S Coupling Joyce Model S geared couplings offer greater torque capacity than jaw couplings. More gear teeth around the inner circumference, plus high tensional, radial and angular stiffness mean that you get a more durable coupling. These are available in flex/ rigid and flex/flex configurations.

Model S Coupling
Joyce Model S geared couplings offer greater torque capacity than jaw couplings. More gear teeth around the inner circumference, plus high tensional, radial and angular stiffness mean that you get a more durable coupling. These are available in flex/ rigid and flex/flex configurations.

Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Flexible Couplings
Product Number Sleeve Type
Product Name Flexible Couplings
Coupling Type Gear / Multi-Jaw
Rated Torque 28400 to 321000 In-lbs (32747 to 370133 kg-cm)
Rated Speed 8800 to 19000 rpm
Units English Design
Unlock Full Specs
to access all available technical data

Similar Products

Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 1451 to 170071 In-lbs (1673 to 196102 kg-cm)
Rated Speed 1800 to 7500 rpm
View Details
Purchase With A 5Z15M000603 - A 5Z15M000603 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 0.5310 In-lbs (0.6122 kg-cm)
Coupling Length 0.5000 inch (12.7 mm)
View Details
Bellows Coupling 30 N·m [Ø15/Ø15 mm] - 1-4413.0022 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 265 In-lbs (306 kg-cm)
Rated Speed 20000 rpm
View Details
Flexible Coupling Flectors - 8087074 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 3.5 inch (88.9 mm)
View Details