Joyce/Dayton Corp. Miter Gear Boxes RC-99

Description
Joyce RC-18, RC-38, RC-99, and RC-204 miter gearboxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These heavy-duty miter gearboxes are rated for 1,803 through 20,400 inch-pounds torque @ 100 RPM. They feature ductile or grey iron housings, and steel input and pinion shafts. Standard miter boxes are 1:1 ratio, but other ratios are available.
Datasheet
Description
Joyce RC-18, RC-38, RC-99, and RC-204 miter gearboxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These heavy-duty miter gearboxes are rated for 1,803 through 20,400 inch-pounds torque @ 100 RPM. They feature ductile or grey iron housings, and steel input and pinion shafts. Standard miter boxes are 1:1 ratio, but other ratios are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miter Gear Boxes - RC-99 - Joyce/Dayton Corp.
Dayton, OH, United States
Miter Gear Boxes
RC-99
Miter Gear Boxes RC-99
Joyce RC-18, RC-38, RC-99, and RC-204 miter gearboxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These heavy-duty miter gearboxes are rated for 1,803 through 20,400 inch-pounds torque @ 100 RPM. They feature ductile or grey iron housings, and steel input and pinion shafts. Standard miter boxes are 1:1 ratio, but other ratios are available.

Joyce RC-18, RC-38, RC-99, and RC-204 miter gearboxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These heavy-duty miter gearboxes are rated for 1,803 through 20,400 inch-pounds torque @ 100 RPM. They feature ductile or grey iron housings, and steel input and pinion shafts. Standard miter boxes are 1:1 ratio, but other ratios are available.

Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Gearboxes and Gearheads
Product Number RC-99
Product Name Miter Gear Boxes
Gearing Bevel / Miter
Gear Ratio 1 (X : 1)
Rated Output Torque 9927 In-lbs (11446 kg-cm)
Maximum Input Power 72.54 HP
Maximum Input Speed 1000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 12/4 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 4 (X : 1)
View Details
Splitter Gearboxes - AM 110B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1.5 (X : 1)
Rated Output Torque 3186 to 5973 In-lbs (3673 to 6888 kg-cm)
View Details
Gearboxes - 2166640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 11.93 inch (303 mm)
Height 5.51 inch (140 mm)
View Details