Joyce RC-6, RC-9 and RC-12 miter gear boxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These smaller miter gear boxes are lubricated for life and feature aluminum housings, stainless steel shafts, and a nickel-plated pinion shaft. Standard miter boxes are 1:1 ratio, but other ratios are available.
| Joyce/Dayton Corp. | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | RC-9 |
| Product Name | Miter Gear Boxes |
| Gearing | Bevel / Miter |
| Gear Ratio | 1 (X : 1) |
| Rated Output Torque | 130 In-lbs (150 kg-cm) |
| Maximum Input Power | 0.7500 HP |
| Maximum Input Speed | 5000 rpm |