Joyce/Dayton Corp. Miter Gear Boxes RC-6

Description
Joyce RC-6, RC-9 and RC-12 miter gear boxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These smaller miter gear boxes are lubricated for life and feature aluminum housings, stainless steel shafts, and a nickel-plated pinion shaft. Standard miter boxes are 1:1 ratio, but other ratios are available.
Datasheet
Description
Joyce RC-6, RC-9 and RC-12 miter gear boxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These smaller miter gear boxes are lubricated for life and feature aluminum housings, stainless steel shafts, and a nickel-plated pinion shaft. Standard miter boxes are 1:1 ratio, but other ratios are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miter Gear Boxes - RC-6 - Joyce/Dayton Corp.
Dayton, OH, United States
Miter Gear Boxes
RC-6
Miter Gear Boxes RC-6
Joyce RC-6, RC-9 and RC-12 miter gear boxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These smaller miter gear boxes are lubricated for life and feature aluminum housings, stainless steel shafts, and a nickel-plated pinion shaft. Standard miter boxes are 1:1 ratio, but other ratios are available.

Joyce RC-6, RC-9 and RC-12 miter gear boxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These smaller miter gear boxes are lubricated for life and feature aluminum housings, stainless steel shafts, and a nickel-plated pinion shaft. Standard miter boxes are 1:1 ratio, but other ratios are available.

Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Gearboxes and Gearheads
Product Number RC-6
Product Name Miter Gear Boxes
Gearing Bevel / Miter
Gear Ratio 1 (X : 1)
Rated Output Torque 36 In-lbs (41.51 kg-cm)
Maximum Input Power 0.2100 HP
Maximum Input Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

GB58 Range - GB58 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 4 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
KHK KBX-102L, L Type, Size 10, Right Angle, KBX Bevel Box - kbx-102l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 0.8820 lbs (0.4000 kg)
View Details
Spur Gearheads Series 22/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 552113 (X : 1)
View Details
Gearheads - P16 Planet gear 1/384 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 384 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details