Joyce/Dayton Corp. Miter Gear Boxes RC-38

Description
Joyce RC-18, RC-38, RC-99, and RC-204 miter gearboxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These heavy-duty miter gearboxes are rated for 1,803 through 20,400 inch-pounds torque @ 100 RPM. They feature ductile or grey iron housings, and steel input and pinion shafts. Standard miter boxes are 1:1 ratio, but other ratios are available.
Datasheet
Description
Joyce RC-18, RC-38, RC-99, and RC-204 miter gearboxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These heavy-duty miter gearboxes are rated for 1,803 through 20,400 inch-pounds torque @ 100 RPM. They feature ductile or grey iron housings, and steel input and pinion shafts. Standard miter boxes are 1:1 ratio, but other ratios are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miter Gear Boxes - RC-38 - Joyce/Dayton Corp.
Dayton, OH, United States
Miter Gear Boxes
RC-38
Miter Gear Boxes RC-38
Joyce RC-18, RC-38, RC-99, and RC-204 miter gearboxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These heavy-duty miter gearboxes are rated for 1,803 through 20,400 inch-pounds torque @ 100 RPM. They feature ductile or grey iron housings, and steel input and pinion shafts. Standard miter boxes are 1:1 ratio, but other ratios are available.

Joyce RC-18, RC-38, RC-99, and RC-204 miter gearboxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These heavy-duty miter gearboxes are rated for 1,803 through 20,400 inch-pounds torque @ 100 RPM. They feature ductile or grey iron housings, and steel input and pinion shafts. Standard miter boxes are 1:1 ratio, but other ratios are available.

Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Gearboxes and Gearheads
Product Number RC-38
Product Name Miter Gear Boxes
Gearing Bevel / Miter
Gear Ratio 1 (X : 1)
Rated Output Torque 3873 In-lbs (4466 kg-cm)
Maximum Input Power 26.3 HP
Maximum Input Speed 1400 rpm
Unlock Full Specs
to access all available technical data

Similar Products

LIS Range - LIS - parvalux by maxon
parvalux by maxon
Specs
Gearing Spur
Gear Ratio 6 (X : 1)
Rated Output Torque 204 to 655 In-lbs (235 to 755 kg-cm)
View Details
Gearbox - EMGA-60-P-G3-EAS-60 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Servobox Series Model FB180 1-Stage, 4 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB180-4 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 4 (X : 1)
View Details
Gearboxes - 2166515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details