Joyce RC-18, RC-38, RC-99, and RC-204 miter gearboxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These heavy-duty miter gearboxes are rated for 1,803 through 20,400 inch-pounds torque @ 100 RPM. They feature ductile or grey iron housings, and steel input and pinion shafts. Standard miter boxes are 1:1 ratio, but other ratios are available.
| Joyce/Dayton Corp. | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | RC-204 |
| Product Name | Miter Gear Boxes |
| Gearing | Bevel / Miter |
| Gear Ratio | 1 (X : 1) |
| Rated Output Torque | 20400 In-lbs (23522 kg-cm) |
| Maximum Input Power | 182 HP |
| Maximum Input Speed | 800 rpm |