Joyce/Dayton Corp. Miter Gear Boxes RC-15

Description
Joyce RC-15 miter gearboxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These intermediate sized miter gear boxes are rated for 498 inch-pounds torque @ 100 RPM. Each requires 6 ounces of EP-90 gear oil for normal operation. They feature aluminum housings, stainless steel input shafts and nickel-plated pinion shafts. Standard miter boxes are 1:1 ratio, but other ratios are available.
Datasheet
Description
Joyce RC-15 miter gearboxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These intermediate sized miter gear boxes are rated for 498 inch-pounds torque @ 100 RPM. Each requires 6 ounces of EP-90 gear oil for normal operation. They feature aluminum housings, stainless steel input shafts and nickel-plated pinion shafts. Standard miter boxes are 1:1 ratio, but other ratios are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miter Gear Boxes - RC-15 - Joyce/Dayton Corp.
Dayton, OH, United States
Miter Gear Boxes
RC-15
Miter Gear Boxes RC-15
Joyce RC-15 miter gearboxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These intermediate sized miter gear boxes are rated for 498 inch-pounds torque @ 100 RPM. Each requires 6 ounces of EP-90 gear oil for normal operation. They feature aluminum housings, stainless steel input shafts and nickel-plated pinion shafts. Standard miter boxes are 1:1 ratio, but other ratios are available.

Joyce RC-15 miter gearboxes are specifically engineered for use with Joyce jacks and actuators in multiple jack systems. These intermediate sized miter gear boxes are rated for 498 inch-pounds torque @ 100 RPM. Each requires 6 ounces of EP-90 gear oil for normal operation. They feature aluminum housings, stainless steel input shafts and nickel-plated pinion shafts. Standard miter boxes are 1:1 ratio, but other ratios are available.

Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Gearboxes and Gearheads
Product Number RC-15
Product Name Miter Gear Boxes
Gearing Bevel / Miter
Gear Ratio 1 (X : 1)
Rated Output Torque 498 In-lbs (574 kg-cm)
Maximum Input Power 3.16 HP
Maximum Input Speed 2800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/96 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 96 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details
RM Speed Increasing/Decreasing Gearboxes -  - jbj Techniques Limited
Specs
Gear Ratio 1 to 5 (X : 1)
Rated Output Torque 650 to 13009 In-lbs (750 to 15000 kg-cm)
Maximum Input Power 16.08 to 134 HP
View Details
KHK CBX-191TA, T Type, Size 19, Style A, CBX Bevel Box - cbx-191ta - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Spur Gearheads Series 16/5 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 235067 (X : 1)
View Details