Joyce limit switches allow you to set precise travel limits and stops on Joyce jacks and actuators. They are also ideal in any application where rotary motion of a machine component can be used to indicate linear motion of another part. They are compatible with 2-ton through 150-ton jacks, actuators, electric cylinders, and integrated actuators.
LS8 limit switch, which has two or four switch contacts and is available with single-pole, double-throw (SPDT) switch contacts, or double-pole, double-throw (DPDT) switch contacts. The LS8 limit switch is best suited for general-purpose applications requiring up to four switch contacts for operating motors, lights and other accessories. It is available in two models: the LS8 402 (two switch model) and the LS8 404 (four-switch model). Both LS8 models offer NEMA 4 rated enclosure – rated for dust, rain and hose directed water. Simply loosen a cam detent screw and rotate the switch trip cam to the desired position to achieve switch adjustment.
| Joyce/Dayton Corp. | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Name | LS8 Limit Switch |
| Switch Type | Electromechanical |