Joyce/Dayton Corp. Machine Screw Jacks DWJ62

Description
Joyce 2-ton (reverse base) worm gear machine screw jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation and KFTN designs. RWJT, single lead jacks are self-locking. DRWJ, double lead jacks offer increased travel speed and require a brake or external locking device to hold position. Features: Reverse base Available in a variety ratios and leads Single lead WJT - .250” lead ACME 2C Double lead DWJ - .250” pitch/.500” lead Numeric ratio, 100 TPI, .250” lead, ACME 2C Screw material – Cold Drawn Steel(CDS)
Datasheet
Description
Joyce 2-ton (reverse base) worm gear machine screw jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation and KFTN designs. RWJT, single lead jacks are self-locking. DRWJ, double lead jacks offer increased travel speed and require a brake or external locking device to hold position. Features: Reverse base Available in a variety ratios and leads Single lead WJT - .250” lead ACME 2C Double lead DWJ - .250” pitch/.500” lead Numeric ratio, 100 TPI, .250” lead, ACME 2C Screw material – Cold Drawn Steel(CDS)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw Jacks - DWJ62 - Joyce/Dayton Corp.
Dayton, OH, United States
Machine Screw Jacks
DWJ62
Machine Screw Jacks DWJ62
Joyce 2-ton (reverse base) worm gear machine screw jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation and KFTN designs. RWJT, single lead jacks are self-locking. DRWJ, double lead jacks offer increased travel speed and require a brake or external locking device to hold position. Features: Reverse base Available in a variety ratios and leads Single lead WJT - .250” lead ACME 2C Double lead DWJ - .250” pitch/.500” lead Numeric ratio, 100 TPI, .250” lead, ACME 2C Screw material – Cold Drawn Steel(CDS)

Joyce 2-ton (reverse base) worm gear machine screw jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation and KFTN designs. RWJT, single lead jacks are self-locking. DRWJ, double lead jacks offer increased travel speed and require a brake or external locking device to hold position.

Features:

  • Reverse base
  • Available in a variety ratios and leads
  • Single lead WJT - .250” lead ACME 2C
  • Double lead DWJ - .250” pitch/.500” lead
  • Numeric ratio, 100 TPI, .250” lead, ACME 2C
  • Screw material – Cold Drawn Steel(CDS)
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Lifting Jacks
Product Number DWJ62
Product Name Machine Screw Jacks
Jack Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details
Bag, Lifting Flat Form 145 Psi Air, Square 12
Specs
Jack Type Inflatable
Actuation Air
Capacity 8.8 tons (7.98 metric tons)
View Details