Joyce/Dayton Corp. Stainless Steel Screw Jacks DSWJ3225

Description
Joyce 25-ton stainless steel machine screw jacks lift loads up to 25 tons. They are specifically designed for applications that are located in wet, corrosive and harsh environments. Upright or inverted, these jacks operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation and KFTN designs. SWJ single lead jacks are self-locking, and DSWJ, double lead jacks offer increased travel speed. Features: SWJ jacks, 0.66” pitch, Stub Acme DSWJ jacks, 0.5625” pitch/ 1.125” lead, Acme 2C All external surfaces and fasteners are stainless steel or bronze Joyce Dayton can customize jacks to your specifications
Datasheet
Description
Joyce 25-ton stainless steel machine screw jacks lift loads up to 25 tons. They are specifically designed for applications that are located in wet, corrosive and harsh environments. Upright or inverted, these jacks operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation and KFTN designs. SWJ single lead jacks are self-locking, and DSWJ, double lead jacks offer increased travel speed. Features: SWJ jacks, 0.66” pitch, Stub Acme DSWJ jacks, 0.5625” pitch/ 1.125” lead, Acme 2C All external surfaces and fasteners are stainless steel or bronze Joyce Dayton can customize jacks to your specifications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Screw Jacks - DSWJ3225 - Joyce/Dayton Corp.
Dayton, OH, United States
Stainless Steel Screw Jacks
DSWJ3225
Stainless Steel Screw Jacks DSWJ3225
Joyce 25-ton stainless steel machine screw jacks lift loads up to 25 tons. They are specifically designed for applications that are located in wet, corrosive and harsh environments. Upright or inverted, these jacks operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation and KFTN designs. SWJ single lead jacks are self-locking, and DSWJ, double lead jacks offer increased travel speed. Features: SWJ jacks, 0.66” pitch, Stub Acme DSWJ jacks, 0.5625” pitch/ 1.125” lead, Acme 2C All external surfaces and fasteners are stainless steel or bronze Joyce Dayton can customize jacks to your specifications

Joyce 25-ton stainless steel machine screw jacks lift loads up to 25 tons. They are specifically designed for applications that are located in wet, corrosive and harsh environments. Upright or inverted, these jacks operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation and KFTN designs. SWJ single lead jacks are self-locking, and DSWJ, double lead jacks offer increased travel speed.

Features:

  • SWJ jacks, 0.66” pitch, Stub Acme
  • DSWJ jacks, 0.5625” pitch/ 1.125” lead, Acme 2C
  • All external surfaces and fasteners are stainless steel or bronze
  • Joyce Dayton can customize jacks to your specifications
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Lifting Jacks
Product Number DSWJ3225
Product Name Stainless Steel Screw Jacks
Jack Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

200kN-80×20-R-Ball screw | ZE-H-Series | Screw jack -  - DieQua Corporation
Specs
Jack Type Screw
Capacity 106 tons (96.1 metric tons)
View Details
Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details
Bag, Lifting Flat Form 145 Psi Air, Square 8
Specs
Jack Type Inflatable
Actuation Air
Capacity 4.4 tons (3.99 metric tons)
View Details