Joyce/Dayton Corp. Machine Screw Jacks DRWJ62

Description
Joyce 50-ton reverse base worm gear machine screw jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation and KFTN designs. RWJT1150 and RWJT3250 jacks are self-locking. Features: Reverse base Available in a variety ratios Single lead - .666” lead, ACME 2C Screw material – Cold Drawn Steel (CDS)
Datasheet
Description
Joyce 50-ton reverse base worm gear machine screw jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation and KFTN designs. RWJT1150 and RWJT3250 jacks are self-locking. Features: Reverse base Available in a variety ratios Single lead - .666” lead, ACME 2C Screw material – Cold Drawn Steel (CDS)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw Jacks - DRWJ62 - Joyce/Dayton Corp.
Dayton, OH, United States
Machine Screw Jacks
DRWJ62
Machine Screw Jacks DRWJ62
Joyce 50-ton reverse base worm gear machine screw jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation and KFTN designs. RWJT1150 and RWJT3250 jacks are self-locking. Features: Reverse base Available in a variety ratios Single lead - .666” lead, ACME 2C Screw material – Cold Drawn Steel (CDS)

Joyce 50-ton reverse base worm gear machine screw jacks lift and precisely position loads. Upright or inverted, these jacks operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation and KFTN designs. RWJT1150 and RWJT3250 jacks are self-locking.

Features:

  • Reverse base
  • Available in a variety ratios
  • Single lead - .666” lead, ACME 2C
  • Screw material – Cold Drawn Steel (CDS)
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Lifting Jacks
Product Number DRWJ62
Product Name Machine Screw Jacks
Jack Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

100 kN-50×50-R-Ball screw | GSZ-Series | Screw jack -  - DieQua Corporation
Specs
Jack Type Screw
Capacity 16.08 tons (14.59 metric tons)
View Details
Hydraulic Jacks - 3659201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuation Hydraulic
Capacity 10 tons (9.07 metric tons)
Maximum Height 1.38 inch (35 mm)
View Details
Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details
Bag, Lifting Flat Form High Pressure Air, Square 22
Specs
Jack Type Inflatable
Actuation Air
Capacity 7.4 tons (6.71 metric tons)
View Details