Joyce/Dayton Corp. Ball Screw ComDRIVEs CDHB810CDHB2410

Description
Joyce 10-ton heavy-duty, high lead ball screw ComDRIVEs (CDHB) lift and precisely position loads. Upright or inverted, these ComDRIVEs operate at their charted capacity whether in tension or compression and are available in Translating, KFTN, and Double clevis designs. Travel speeds range from 7.04 to 41.63 inches per minute. CDHB ComDRIVEs require two-thirds less torque to lift loads than similarly sized machine screw ComDRIVEs. Features: 1.0” lead ball screw, 10 ton thrust capacity Available in ratios of 8:1 and 24:1 ComDRIVES can power an entire jacking systems 230/460 volt, 3-phase, 60 hertz motor is standard Brake motor required Joyce Dayton can customize to meet customer requirements
Datasheet
Description
Joyce 10-ton heavy-duty, high lead ball screw ComDRIVEs (CDHB) lift and precisely position loads. Upright or inverted, these ComDRIVEs operate at their charted capacity whether in tension or compression and are available in Translating, KFTN, and Double clevis designs. Travel speeds range from 7.04 to 41.63 inches per minute. CDHB ComDRIVEs require two-thirds less torque to lift loads than similarly sized machine screw ComDRIVEs. Features: 1.0” lead ball screw, 10 ton thrust capacity Available in ratios of 8:1 and 24:1 ComDRIVES can power an entire jacking systems 230/460 volt, 3-phase, 60 hertz motor is standard Brake motor required Joyce Dayton can customize to meet customer requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Screw ComDRIVEs - CDHB810CDHB2410 - Joyce/Dayton Corp.
Dayton, OH, United States
Ball Screw ComDRIVEs
CDHB810CDHB2410
Ball Screw ComDRIVEs CDHB810CDHB2410
Joyce 10-ton heavy-duty, high lead ball screw ComDRIVEs (CDHB) lift and precisely position loads. Upright or inverted, these ComDRIVEs operate at their charted capacity whether in tension or compression and are available in Translating, KFTN, and Double clevis designs. Travel speeds range from 7.04 to 41.63 inches per minute. CDHB ComDRIVEs require two-thirds less torque to lift loads than similarly sized machine screw ComDRIVEs. Features: 1.0” lead ball screw, 10 ton thrust capacity Available in ratios of 8:1 and 24:1 ComDRIVES can power an entire jacking systems 230/460 volt, 3-phase, 60 hertz motor is standard Brake motor required Joyce Dayton can customize to meet customer requirements

Joyce 10-ton heavy-duty, high lead ball screw ComDRIVEs (CDHB) lift and precisely position loads. Upright or inverted, these ComDRIVEs operate at their charted capacity whether in tension or compression and are available in Translating, KFTN, and Double clevis designs. Travel speeds range from 7.04 to 41.63 inches per minute. CDHB ComDRIVEs require two-thirds less torque to lift loads than similarly sized machine screw ComDRIVEs.

Features:

  • 1.0” lead ball screw, 10 ton thrust capacity
  • Available in ratios of 8:1 and 24:1
  • ComDRIVES can power an entire jacking systems
  • 230/460 volt, 3-phase, 60 hertz motor is standard
  • Brake motor required
  • Joyce Dayton can customize to meet customer requirements
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Lifting Jacks
Product Number CDHB810CDHB2410
Product Name Ball Screw ComDRIVEs
Jack Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details
Bag, Lifting Flat Form 145 Psi Air, Square 15
Specs
Jack Type Inflatable
Actuation Air
Capacity 14.3 tons (12.97 metric tons)
View Details