Joyce/Dayton Corp. Ball Screw ComDRIVEs CDB3230

Description
Joyce 30-ton ball screw ComDRIVEs (CDB) lift and precisely position loads. Upright or inverted, these heavy-duty ComDRIVEs operate at their charted capacity whether in tension or compression and are available in Translating, KFTN, and Double clevis designs. Travel speeds range from 3.49 to 20.60 inches per minute. CDB ComDRIVEs require two-thirds less torque to lift loads than similarly sized machine screw ComDRIVEs. Features: 0.66” lead ball screw, 30 ton thrust capacity Available in ratios of 11:1 and 32:1 ComDRIVES can power an entire jacking systems 230/460 volt, 3-phase, 60 hertz motor is standard Brake motor required Joyce Dayton can customize to meet customer requirements
Datasheet
Description
Joyce 30-ton ball screw ComDRIVEs (CDB) lift and precisely position loads. Upright or inverted, these heavy-duty ComDRIVEs operate at their charted capacity whether in tension or compression and are available in Translating, KFTN, and Double clevis designs. Travel speeds range from 3.49 to 20.60 inches per minute. CDB ComDRIVEs require two-thirds less torque to lift loads than similarly sized machine screw ComDRIVEs. Features: 0.66” lead ball screw, 30 ton thrust capacity Available in ratios of 11:1 and 32:1 ComDRIVES can power an entire jacking systems 230/460 volt, 3-phase, 60 hertz motor is standard Brake motor required Joyce Dayton can customize to meet customer requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Screw ComDRIVEs - CDB3230 - Joyce/Dayton Corp.
Dayton, OH, United States
Ball Screw ComDRIVEs
CDB3230
Ball Screw ComDRIVEs CDB3230
Joyce 30-ton ball screw ComDRIVEs (CDB) lift and precisely position loads. Upright or inverted, these heavy-duty ComDRIVEs operate at their charted capacity whether in tension or compression and are available in Translating, KFTN, and Double clevis designs. Travel speeds range from 3.49 to 20.60 inches per minute. CDB ComDRIVEs require two-thirds less torque to lift loads than similarly sized machine screw ComDRIVEs. Features: 0.66” lead ball screw, 30 ton thrust capacity Available in ratios of 11:1 and 32:1 ComDRIVES can power an entire jacking systems 230/460 volt, 3-phase, 60 hertz motor is standard Brake motor required Joyce Dayton can customize to meet customer requirements

Joyce 30-ton ball screw ComDRIVEs (CDB) lift and precisely position loads. Upright or inverted, these heavy-duty ComDRIVEs operate at their charted capacity whether in tension or compression and are available in Translating, KFTN, and Double clevis designs. Travel speeds range from 3.49 to 20.60 inches per minute. CDB ComDRIVEs require two-thirds less torque to lift loads than similarly sized machine screw ComDRIVEs.

Features:

  • 0.66” lead ball screw, 30 ton thrust capacity
  • Available in ratios of 11:1 and 32:1
  • ComDRIVES can power an entire jacking systems
  • 230/460 volt, 3-phase, 60 hertz motor is standard
  • Brake motor required
  • Joyce Dayton can customize to meet customer requirements
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Lifting Jacks
Product Number CDB3230
Product Name Ball Screw ComDRIVEs
Jack Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details
Bag, Lifting Flat Form High Pressure Air, Square 12
Specs
Jack Type Inflatable
Actuation Air
Capacity 6.1 tons (5.53 metric tons)
View Details