Joyce/Dayton Corp. Ball Screw ComDRIVEs CDB2410

Description
Joyce 10-ton,heavy duty ball screw ComDRIVEs (CDB) lift and precisely position loads. Upright or inverted, these heavy-duty ComDRIVEs operate at their charted capacity whether in tension or compression and are available in Translating, KFTN, Double clevis, and Trunnion mount designs. Travel speeds range from 3.52 to 20.81 inches per minute. CDB ComDRIVEs require two-thirds less torque to lift loads than similarly sized machine screw ComDRIVEs. Features: 0.50” lead ball screw, 10 ton thrust capacity Available in ratios of 8:1 and 24:1 ComDRIVES can power an entire jacking systems 230/460 volt, 3-phase, 60 hertz motor standard Brake motor required Joyce Dayton can customize to meet customer requirements
Datasheet
Description
Joyce 10-ton,heavy duty ball screw ComDRIVEs (CDB) lift and precisely position loads. Upright or inverted, these heavy-duty ComDRIVEs operate at their charted capacity whether in tension or compression and are available in Translating, KFTN, Double clevis, and Trunnion mount designs. Travel speeds range from 3.52 to 20.81 inches per minute. CDB ComDRIVEs require two-thirds less torque to lift loads than similarly sized machine screw ComDRIVEs. Features: 0.50” lead ball screw, 10 ton thrust capacity Available in ratios of 8:1 and 24:1 ComDRIVES can power an entire jacking systems 230/460 volt, 3-phase, 60 hertz motor standard Brake motor required Joyce Dayton can customize to meet customer requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Screw ComDRIVEs - CDB2410 - Joyce/Dayton Corp.
Dayton, OH, United States
Ball Screw ComDRIVEs
CDB2410
Ball Screw ComDRIVEs CDB2410
Joyce 10-ton,heavy duty ball screw ComDRIVEs (CDB) lift and precisely position loads. Upright or inverted, these heavy-duty ComDRIVEs operate at their charted capacity whether in tension or compression and are available in Translating, KFTN, Double clevis, and Trunnion mount designs. Travel speeds range from 3.52 to 20.81 inches per minute. CDB ComDRIVEs require two-thirds less torque to lift loads than similarly sized machine screw ComDRIVEs. Features: 0.50” lead ball screw, 10 ton thrust capacity Available in ratios of 8:1 and 24:1 ComDRIVES can power an entire jacking systems 230/460 volt, 3-phase, 60 hertz motor standard Brake motor required Joyce Dayton can customize to meet customer requirements

Joyce 10-ton,heavy duty ball screw ComDRIVEs (CDB) lift and precisely position loads. Upright or inverted, these heavy-duty ComDRIVEs operate at their charted capacity whether in tension or compression and are available in Translating, KFTN, Double clevis, and Trunnion mount designs. Travel speeds range from 3.52 to 20.81 inches per minute. CDB ComDRIVEs require two-thirds less torque to lift loads than similarly sized machine screw ComDRIVEs.

Features:

  • 0.50” lead ball screw, 10 ton thrust capacity
  • Available in ratios of 8:1 and 24:1
  • ComDRIVES can power an entire jacking systems
  • 230/460 volt, 3-phase, 60 hertz motor standard
  • Brake motor required
  • Joyce Dayton can customize to meet customer requirements
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Lifting Jacks
Product Number CDB2410
Product Name Ball Screw ComDRIVEs
Jack Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Bag, Lifting Flat Form 145 Psi Air, Square 8
Specs
Jack Type Inflatable
Actuation Air
Capacity 4.4 tons (3.99 metric tons)
View Details
Screw Jacks - Screw Jacks - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Jack Type Screw
Actuation Motor
View Details
Aluminium Hydraulic Jack AJH/AJS Yale WLL ton 60.00 - 5205N13200967 - Certex UK
Specs
Actuation Hand
Capacity 66.14 tons (60 metric tons)
View Details