Joyce/Dayton Corp. Ball Screw BS100R100A

Description
Joyce/Dayton offers Ball screw and ball nut assemblies in a variety of screw leads and in diameters ranging from .631" to 4.000". Ball nuts and steel flanges are available for each screw size and lead. Choose the ball nut capacity that meets your application requirements. Several ball screws are available in either right-hand or left-hand threads. Complete assemblies include bearing blocks and finished machining on screw ends. For additional support, fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements. Standard ball screws from 0.631" through 4.000" diameters. Standard leads ranging from 0.200" through 1.000". Right-hand and left-hand threads avaialble on select sizes. Many ball screws available with standard or high capacity ball nut options Alloy steel screws with black oxide coating for added corrosion resistance Screw ends can be machined to customer specifications Bearing blocks available for most sizes.*
Datasheet
Description
Joyce/Dayton offers Ball screw and ball nut assemblies in a variety of screw leads and in diameters ranging from .631" to 4.000". Ball nuts and steel flanges are available for each screw size and lead. Choose the ball nut capacity that meets your application requirements. Several ball screws are available in either right-hand or left-hand threads. Complete assemblies include bearing blocks and finished machining on screw ends. For additional support, fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements. Standard ball screws from 0.631" through 4.000" diameters. Standard leads ranging from 0.200" through 1.000". Right-hand and left-hand threads avaialble on select sizes. Many ball screws available with standard or high capacity ball nut options Alloy steel screws with black oxide coating for added corrosion resistance Screw ends can be machined to customer specifications Bearing blocks available for most sizes.*
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Screw - BS100R100A - Joyce/Dayton Corp.
Dayton, OH, United States
Ball Screw
BS100R100A
Ball Screw BS100R100A
Joyce/Dayton offers Ball screw and ball nut assemblies in a variety of screw leads and in diameters ranging from .631" to 4.000". Ball nuts and steel flanges are available for each screw size and lead. Choose the ball nut capacity that meets your application requirements. Several ball screws are available in either right-hand or left-hand threads. Complete assemblies include bearing blocks and finished machining on screw ends. For additional support, fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements. Standard ball screws from 0.631" through 4.000" diameters. Standard leads ranging from 0.200" through 1.000". Right-hand and left-hand threads avaialble on select sizes. Many ball screws available with standard or high capacity ball nut options Alloy steel screws with black oxide coating for added corrosion resistance Screw ends can be machined to customer specifications Bearing blocks available for most sizes.*

Joyce/Dayton offers Ball screw and ball nut assemblies in a variety of screw leads and in diameters ranging from .631" to 4.000". Ball nuts and steel flanges are available for each screw size and lead. Choose the ball nut capacity that meets your application requirements. Several ball screws are available in either right-hand or left-hand threads. Complete assemblies include bearing blocks and finished machining on screw ends. For additional support, fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements.

  • Standard ball screws from 0.631" through 4.000" diameters.
  • Standard leads ranging from 0.200" through 1.000".
  • Right-hand and left-hand threads avaialble on select sizes.
  • Many ball screws available with standard or high capacity ball nut options
  • Alloy steel screws with black oxide coating for added corrosion resistance
  • Screw ends can be machined to customer specifications
  • Bearing blocks available for most sizes.*
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Lead Screws and ACME Screws
Product Number BS100R100A
Product Name Ball Screw
Screw Type Ball Screw; Lead Screw
Unlock Full Specs
to access all available technical data

Similar Products

Lead Screw Nut - Model DC/DCM - THK America, Inc.
Specs
Screw Type Lead Screw
Component Type Screw Assembly
Manufacturing Process Rolled Thread
View Details
ACME Nuts - A306208-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.6250 inch (15.87 mm)
Screw Lead 0.3750 inches per turn (1.05 turns per cm)
View Details
Direct Drive Linear Actuators: Series M2 x 0,2 x L1 - Lead Screw Series M2 x 0,2 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0787 inch (2 mm)
View Details
Acetal with PTFE 7/16-8 Thread, 1 Start Anti - Backlash Supernut with a lenth of 1.7000/2.000
Specs
Screw Type Lead Screw
Component Type Nut Only
Design Features Zero-Backlash Design
View Details