Joyce/Dayton Corp. Machine Screw AS350L067A

Description
Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. Custom end machining is available. For additional support, fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements. Standard Acme 2C or Stub Acme threads from 1/2 inch to 6 inch diameter. Standard leads ranging from 0.1 inch to 1.0 inch. Right-hand threads standard – left-hand threads available on most screws. Alloy and stainless steel screws available in many diameters. Screws machined to customer specifications. Bearing blocks available for many screw sizes.*
Datasheet
Description
Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. Custom end machining is available. For additional support, fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements. Standard Acme 2C or Stub Acme threads from 1/2 inch to 6 inch diameter. Standard leads ranging from 0.1 inch to 1.0 inch. Right-hand threads standard – left-hand threads available on most screws. Alloy and stainless steel screws available in many diameters. Screws machined to customer specifications. Bearing blocks available for many screw sizes.*
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - AS350L067A - Joyce/Dayton Corp.
Dayton, OH, United States
Machine Screw
AS350L067A
Machine Screw AS350L067A
Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. Custom end machining is available. For additional support, fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements. Standard Acme 2C or Stub Acme threads from 1/2 inch to 6 inch diameter. Standard leads ranging from 0.1 inch to 1.0 inch. Right-hand threads standard – left-hand threads available on most screws. Alloy and stainless steel screws available in many diameters. Screws machined to customer specifications. Bearing blocks available for many screw sizes.*

Joyce/Dayton offers Acme 2C and Stub Acme screw and nut assemblies in a variety of screw leads and in diameters ranging from ½ inch up to 6 inches. Bronze nuts and steel flanges are available for each screw size. Complete assemblies include bearing blocks and finished machining on screw ends. Custom end machining is available. For additional support, fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements.

  • Standard Acme 2C or Stub Acme threads from 1/2 inch to 6 inch diameter.
  • Standard leads ranging from 0.1 inch to 1.0 inch.
  • Right-hand threads standard – left-hand threads available on most screws.
  • Alloy and stainless steel screws available in many diameters.
  • Screws machined to customer specifications.
  • Bearing blocks available for many screw sizes.*
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Lead Screws and ACME Screws
Product Number AS350L067A
Product Name Machine Screw
Screw Type Acme Screw
Unlock Full Specs
to access all available technical data

Similar Products

ACME Flanges - A106210-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 0.6250 inch (15.87 mm)
Screw Lead 0.1000 inches per turn (3.94 turns per cm)
View Details
Direct Drive Linear Actuators: Series M2 x 0,2 x L1 - Lead Screw Series M2 x 0,2 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0787 inch (2 mm)
View Details
Lead Screws - 8625313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Lead Screw
Length 39.37 inch (1000 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details
Flaned Advanced Anti-Backlash Supernut with 0.125
Specs
Screw Type Lead Screw
Component Type Nut Only
Design Features Zero-Backlash Design
View Details