RF TXRX MOD WIFI WHIP TILT SMD
WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.484GHz Whip, Tilt Surface Mount
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | WG6031-00 | WG6031-00 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | 0.0 to ? C (32.0 to ? F) | 0.0 to 70.0 C (32.0 to 158.0 F) |
| Operating Frequency | 2412 to 2484 MHz | 2412 to 2484 MHz |
| Data Rate | 150000 kbps | 150000 kbps |
| Sensitivity | -95 dBm | -95 dBm |