Jordan Products Co. Semi-Finished Roll Stock SID004

Description
SID004 Secure-ID® Semi-Finished Roll Stock in our Standard Layer Construction Each of these standard layer constructions either highlights one of the Secure-ID Optical Thin Film’s unique activation capabilities or provides an opportunity for the customer to combine other unique layers with the OTF as a base roll material. Materials of Construction Clear printable PET overlam (1.0 mil) Overlam Adhesive (0.6 mil) OTF (0.3 mil) Polyester (2.0 mil) Adhesive (2.0 mil) Liner (3.3 mil) Ready for roll/roll label processing Face Material Clear printable PET Print Technologies: Thermal Transfer, Solvent/Water/UV Based Flexo Adhesive Industrial Acrylic Liner 55# Rotary die-cut able Roll Format Width: 6.125" Length: < 1,500 ft. MOQ: 110.25 msi
Datasheet
Description
SID004 Secure-ID® Semi-Finished Roll Stock in our Standard Layer Construction Each of these standard layer constructions either highlights one of the Secure-ID Optical Thin Film’s unique activation capabilities or provides an opportunity for the customer to combine other unique layers with the OTF as a base roll material. Materials of Construction Clear printable PET overlam (1.0 mil) Overlam Adhesive (0.6 mil) OTF (0.3 mil) Polyester (2.0 mil) Adhesive (2.0 mil) Liner (3.3 mil) Ready for roll/roll label processing Face Material Clear printable PET Print Technologies: Thermal Transfer, Solvent/Water/UV Based Flexo Adhesive Industrial Acrylic Liner 55# Rotary die-cut able Roll Format Width: 6.125" Length: < 1,500 ft. MOQ: 110.25 msi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Semi-Finished Roll Stock - SID004 - Jordan Products Co.
Minneapolis, MN, USA
Semi-Finished Roll Stock
SID004
Semi-Finished Roll Stock SID004
SID004 Secure-ID® Semi-Finished Roll Stock in our Standard Layer Construction Each of these standard layer constructions either highlights one of the Secure-ID Optical Thin Film’s unique activation capabilities or provides an opportunity for the customer to combine other unique layers with the OTF as a base roll material. Materials of Construction Clear printable PET overlam (1.0 mil) Overlam Adhesive (0.6 mil) OTF (0.3 mil) Polyester (2.0 mil) Adhesive (2.0 mil) Liner (3.3 mil) Ready for roll/roll label processing Face Material Clear printable PET Print Technologies: Thermal Transfer, Solvent/Water/UV Based Flexo Adhesive Industrial Acrylic Liner 55# Rotary die-cut able Roll Format Width: 6.125" Length: < 1,500 ft. MOQ: 110.25 msi

SID004

Secure-ID® Semi-Finished Roll Stock in our Standard Layer Construction

Each of these standard layer constructions either highlights one of the Secure-ID Optical Thin Film’s unique activation capabilities or provides an opportunity for the customer to combine other unique layers with the OTF as a base roll material.

Materials of Construction

  • Clear printable PET overlam (1.0 mil)
  • Overlam Adhesive (0.6 mil)
  • OTF (0.3 mil)
  • Polyester (2.0 mil)
  • Adhesive (2.0 mil)
  • Liner (3.3 mil)
  • Ready for roll/roll label processing

Face Material

  • Clear printable PET
  • Print Technologies: Thermal Transfer, Solvent/Water/UV Based Flexo

Adhesive

  • Industrial Acrylic

Liner

  • 55# Rotary die-cut able

Roll Format

  • Width: 6.125"
  • Length: < 1,500 ft.
  • MOQ: 110.25 msi
Datasheet

Technical Specifications

  Jordan Products Co.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number SID004
Product Name Semi-Finished Roll Stock
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Safety Top Cap LITE -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.5 inch (63.5 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 280-373 - WAGO
Specs
Form / Shape Plate
Thickness 1.02 inch (26 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details