Jordan Products Co. Semi-Finished Roll Stock SID004

Description
SID004 Secure-ID® Semi-Finished Roll Stock in our Standard Layer Construction Each of these standard layer constructions either highlights one of the Secure-ID Optical Thin Film’s unique activation capabilities or provides an opportunity for the customer to combine other unique layers with the OTF as a base roll material. Materials of Construction Clear printable PET overlam (1.0 mil) Overlam Adhesive (0.6 mil) OTF (0.3 mil) Polyester (2.0 mil) Adhesive (2.0 mil) Liner (3.3 mil) Ready for roll/roll label processing Face Material Clear printable PET Print Technologies: Thermal Transfer, Solvent/Water/UV Based Flexo Adhesive Industrial Acrylic Liner 55# Rotary die-cut able Roll Format Width: 6.125" Length: < 1,500 ft. MOQ: 110.25 msi
Datasheet
Description
SID004 Secure-ID® Semi-Finished Roll Stock in our Standard Layer Construction Each of these standard layer constructions either highlights one of the Secure-ID Optical Thin Film’s unique activation capabilities or provides an opportunity for the customer to combine other unique layers with the OTF as a base roll material. Materials of Construction Clear printable PET overlam (1.0 mil) Overlam Adhesive (0.6 mil) OTF (0.3 mil) Polyester (2.0 mil) Adhesive (2.0 mil) Liner (3.3 mil) Ready for roll/roll label processing Face Material Clear printable PET Print Technologies: Thermal Transfer, Solvent/Water/UV Based Flexo Adhesive Industrial Acrylic Liner 55# Rotary die-cut able Roll Format Width: 6.125" Length: < 1,500 ft. MOQ: 110.25 msi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Semi-Finished Roll Stock - SID004 - Jordan Products Co.
Minneapolis, MN, USA
Semi-Finished Roll Stock
SID004
Semi-Finished Roll Stock SID004
SID004 Secure-ID® Semi-Finished Roll Stock in our Standard Layer Construction Each of these standard layer constructions either highlights one of the Secure-ID Optical Thin Film’s unique activation capabilities or provides an opportunity for the customer to combine other unique layers with the OTF as a base roll material. Materials of Construction Clear printable PET overlam (1.0 mil) Overlam Adhesive (0.6 mil) OTF (0.3 mil) Polyester (2.0 mil) Adhesive (2.0 mil) Liner (3.3 mil) Ready for roll/roll label processing Face Material Clear printable PET Print Technologies: Thermal Transfer, Solvent/Water/UV Based Flexo Adhesive Industrial Acrylic Liner 55# Rotary die-cut able Roll Format Width: 6.125" Length: < 1,500 ft. MOQ: 110.25 msi

SID004

Secure-ID® Semi-Finished Roll Stock in our Standard Layer Construction

Each of these standard layer constructions either highlights one of the Secure-ID Optical Thin Film’s unique activation capabilities or provides an opportunity for the customer to combine other unique layers with the OTF as a base roll material.

Materials of Construction

  • Clear printable PET overlam (1.0 mil)
  • Overlam Adhesive (0.6 mil)
  • OTF (0.3 mil)
  • Polyester (2.0 mil)
  • Adhesive (2.0 mil)
  • Liner (3.3 mil)
  • Ready for roll/roll label processing

Face Material

  • Clear printable PET
  • Print Technologies: Thermal Transfer, Solvent/Water/UV Based Flexo

Adhesive

  • Industrial Acrylic

Liner

  • 55# Rotary die-cut able

Roll Format

  • Width: 6.125"
  • Length: < 1,500 ft.
  • MOQ: 110.25 msi
Datasheet

Technical Specifications

  Jordan Products Co.
Product Category Label Materials
Product Number SID004
Product Name Semi-Finished Roll Stock
Materials of Construction Plastic / Film; Secure-ID® Optical Thin Film
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-840 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details
Double Coated Tag - XF-610 - Polyonics
Specs
Materials of Construction Plastic / Film
Thickness 0.0055 inches (0.1397 mm)
View Details
Label Sheets - 2655619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.8346 inches (21.2 mm)
View Details