Jordan Products Co. Semi-Finished Roll Stock SID002

Description
SID002 Secure-ID® Semi-Finished Roll Stock in our Standard Layer Construction Each of these standard layer constructions either highlights one of the Secure-ID Optical Thin Film’s unique activation capabilities or provides an opportunity for the customer to combine other unique layers with the OTF as a base roll material. Materials of Construction OTF (0.3 mil) Polyester (2.0 mil) Adhesive (2.0 mil) Liner (3.3 mil) Face Material OTF Adhesive Industrial Acrylic Liner 55# Rotary die-cut able Roll Format Width: 6.125" Length: < 1,800 ft. MOQ: 110.25 msi
Datasheet
Description
SID002 Secure-ID® Semi-Finished Roll Stock in our Standard Layer Construction Each of these standard layer constructions either highlights one of the Secure-ID Optical Thin Film’s unique activation capabilities or provides an opportunity for the customer to combine other unique layers with the OTF as a base roll material. Materials of Construction OTF (0.3 mil) Polyester (2.0 mil) Adhesive (2.0 mil) Liner (3.3 mil) Face Material OTF Adhesive Industrial Acrylic Liner 55# Rotary die-cut able Roll Format Width: 6.125" Length: < 1,800 ft. MOQ: 110.25 msi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Semi-Finished Roll Stock - SID002 - Jordan Products Co.
Minneapolis, MN, USA
Semi-Finished Roll Stock
SID002
Semi-Finished Roll Stock SID002
SID002 Secure-ID® Semi-Finished Roll Stock in our Standard Layer Construction Each of these standard layer constructions either highlights one of the Secure-ID Optical Thin Film’s unique activation capabilities or provides an opportunity for the customer to combine other unique layers with the OTF as a base roll material. Materials of Construction OTF (0.3 mil) Polyester (2.0 mil) Adhesive (2.0 mil) Liner (3.3 mil) Face Material OTF Adhesive Industrial Acrylic Liner 55# Rotary die-cut able Roll Format Width: 6.125" Length: < 1,800 ft. MOQ: 110.25 msi

SID002

Secure-ID® Semi-Finished Roll Stock in our Standard Layer Construction

Each of these standard layer constructions either highlights one of the Secure-ID Optical Thin Film’s unique activation capabilities or provides an opportunity for the customer to combine other unique layers with the OTF as a base roll material.

Materials of Construction

  • OTF (0.3 mil)
  • Polyester (2.0 mil)
  • Adhesive (2.0 mil)
  • Liner (3.3 mil)

Face Material

  • OTF

Adhesive

  • Industrial Acrylic

Liner

  • 55# Rotary die-cut able

Roll Format

  • Width: 6.125"
  • Length: < 1,800 ft.
  • MOQ: 110.25 msi
Datasheet

Technical Specifications

  Jordan Products Co.
Product Category Label Materials
Product Number SID002
Product Name Semi-Finished Roll Stock
Materials of Construction Plastic / Film; Secure-ID® Optical Thin Film
Unlock Full Specs
to access all available technical data

Similar Products

Type labels - 210-801/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details
Label Sheets - 4847005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38.1 mm)
View Details
Thermal Transfer Printable Label - XF-456 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0093 inches (0.2362 mm)
View Details