Jordan Products Co. Semi-Finished Roll Stock SID001

Description
SID001 Secure-ID® Semi-Finished Roll Stock in our Standard Layer Construction Each of these standard layer constructions either highlights one of the Secure-ID Optical Thin Film’s unique activation capabilities or provides an opportunity for the customer to combine other unique layers with the OTF as a base roll material. Materials of Construction OTF (0.3 mil) Polyester (2.0 mil) (non top-coated PET) Face Material OTF Adhesive None Liner None Roll Format Width: 6.125" Length: < 3,000 ft. MOQ: 110.25 msi
Datasheet
Description
SID001 Secure-ID® Semi-Finished Roll Stock in our Standard Layer Construction Each of these standard layer constructions either highlights one of the Secure-ID Optical Thin Film’s unique activation capabilities or provides an opportunity for the customer to combine other unique layers with the OTF as a base roll material. Materials of Construction OTF (0.3 mil) Polyester (2.0 mil) (non top-coated PET) Face Material OTF Adhesive None Liner None Roll Format Width: 6.125" Length: < 3,000 ft. MOQ: 110.25 msi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Semi-Finished Roll Stock - SID001 - Jordan Products Co.
Minneapolis, MN, USA
Semi-Finished Roll Stock
SID001
Semi-Finished Roll Stock SID001
SID001 Secure-ID® Semi-Finished Roll Stock in our Standard Layer Construction Each of these standard layer constructions either highlights one of the Secure-ID Optical Thin Film’s unique activation capabilities or provides an opportunity for the customer to combine other unique layers with the OTF as a base roll material. Materials of Construction OTF (0.3 mil) Polyester (2.0 mil) (non top-coated PET) Face Material OTF Adhesive None Liner None Roll Format Width: 6.125" Length: < 3,000 ft. MOQ: 110.25 msi

SID001

Secure-ID® Semi-Finished Roll Stock in our Standard Layer Construction

Each of these standard layer constructions either highlights one of the Secure-ID Optical Thin Film’s unique activation capabilities or provides an opportunity for the customer to combine other unique layers with the OTF as a base roll material.

Materials of Construction

  • OTF (0.3 mil)
  • Polyester (2.0 mil) (non top-coated PET)

Face Material

  • OTF

Adhesive

  • None

Liner

  • None

Roll Format

  • Width: 6.125"
  • Length: < 3,000 ft.
  • MOQ: 110.25 msi
Datasheet

Technical Specifications

  Jordan Products Co.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number SID001
Product Name Semi-Finished Roll Stock
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details
Polysulfone Rods & Tubes -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Rod or Round Stock
Chemical System Polysulphone
Width / O.D. 0.1250 to 8 inch (3.17 to 203 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 279-342 - WAGO
Specs
Form / Shape Plate
Thickness 1 inch (25.4 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details