WIRE WRAP, BIT, MODIFIED, 30AWG; Wrap Tool Type:Bit; Wire Wrap Style:Modified; Terminal Diagonal Min:0.034"; Terminal Diagonal Max:0.038"; Wire Size AWG Min:32AWG; Wire Size AWG Max:30AWG; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 52F1331 |
| Product Name | Wire Wrap, Bit, Modified, 30Awg; Wrap Tool Type Jonard Tools |