UTILITY KNIFE, 1095 CARBON STEEL, 2.4"; Knife Type:Utility; Blade Material:1095 Carbon Steel; Blade Length:2.4"; Overall Length:3"; Pack Quantity:50; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 74AH3827 |
| Product Name | Utility Knife, 1095 Carbon Steel, 2.4; Knife Type Jonard Tools |