Jonard Industries Corp. Crimpers, Applicators, Presses UC-8012

Description
Hand Crimper Tool Coaxial, RF - F
Request a Quote Datasheet
Description
Hand Crimper Tool Coaxial, RF - F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimpers, Applicators, Presses - K546-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
K546-ND
Crimpers, Applicators, Presses K546-ND
Hand Crimper Tool Coaxial, RF - F

Hand Crimper Tool Coaxial, RF - F

Buy Now Datasheet
Universal Crimper wth COAX Die - 70176521 - Allied Electronics, Inc.
Fort Worth, TX, USA
Universal Crimper wth COAX Die
70176521
Universal Crimper wth COAX Die 70176521
Overview This fully ratcheted crimper offers exceptional performance. Designed for minimal closing force (higher crimp force produced with lower hand force), plus there is no break-over hand force making the last click easily achievable. Includes COAX die. Features Head is Angled to Lessen the Need to Bend the Wrist Awkwardly Die Changes are Made Quickly and Easily Ergonomic Handles are Dual Component with a Soft Rubber Insert Includes a Built-In Safety Release Mechanism Very Durable Steel Housing Accommodates Both Fiber Optic and Coax Dies

Overview
This fully ratcheted crimper offers exceptional performance. Designed for minimal closing force (higher crimp force produced with lower hand force), plus there is no break-over hand force making the last click easily achievable. Includes COAX die.
Features

  • Head is Angled to Lessen the Need to Bend the Wrist Awkwardly
  • Die Changes are Made Quickly and Easily
  • Ergonomic Handles are Dual Component with a Soft Rubber Insert
  • Includes a Built-In Safety Release Mechanism
  • Very Durable Steel Housing Accommodates Both Fiber Optic and Coax Dies
Supplier's Site
Universal Crimper W/ Coax Die; Crimp Tool Type Jonard Tools - 45P2998 - Newark, An Avnet Company
Chicago, IL, United States
Universal Crimper W/ Coax Die; Crimp Tool Type Jonard Tools
45P2998
Universal Crimper W/ Coax Die; Crimp Tool Type Jonard Tools 45P2998
UNIVERSAL CRIMPER W/ COAX DIE; Crimp Tool Type:Ratchet; For Use With:F Type RF Coaxial Connectors; Product Range:-; Crimp Application:Coaxial; Crimp Size:0.068", 0.262", 0.324", 0.36" RoHS Compliant: Yes

UNIVERSAL CRIMPER W/ COAX DIE; Crimp Tool Type:Ratchet; For Use With:F Type RF Coaxial Connectors; Product Range:-; Crimp Application:Coaxial; Crimp Size:0.068", 0.262", 0.324", 0.36" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number K546-ND 70176521 45P2998
Product Name Crimpers, Applicators, Presses Universal Crimper wth COAX Die Universal Crimper W/ Coax Die; Crimp Tool Type Jonard Tools
Tool Type Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers - 1304G33 - VAST STOCK CO., LIMITED
Anderson Power Products
Specs
Tool Type Crimper
View Details
Stripping tool - 206-1129 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Crimp Tool for Subminiature C & D Type Connector Pins (Male or Female) - A4109-1-CT - MPF Products, INC.
Specs
Tool Type Crimper
Form Factor Handheld
Technology Hand Tools
View Details
Crimp Tools - 3443185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tool Type Crimper
Form Factor Handheld
View Details