The Torque Wrench with Security Shield (part number TWAFST-71630) is designed to provide a preset torque of 30 in./lb. It features a permanently attached security shield that measures 4 ¾" (120mm) and can pivot in 90-degree increments. This design makes it particularly suitable for accessing hard-to-reach shielded F connector fittings where precise torque application is necessary. The product is also RoHS compliant, ensuring it meets environmental standards.
TORQUE, WRENCH, 120MM, 30"/LB; Torque Range ft-lb:30in-lb; Torque Range N-m:-; Drive Size - Metric:120mm; Drive Size - Imperial:4.724"; Overall Length:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 93X5967 |
| Product Name | Torque, Wrench, 120Mm, 30/lb; Torque Range Ft-Lb Jonard Tools |