The Torque Wrench, 7/16In, 165Mm, 40In-Lb from Jonard Tools is designed for use with ,ÄúF,Äù connectors, providing a torque range of up to 40 inch-pounds (4.52 N-m). This full head wrench features an ergonomic cushioned handle for user comfort and is constructed from high carbon alloy steel with a black oxide finish for durability. The wrench has a 15-degree head angle, making it suitable for tight spaces. It operates in tightening mode only and includes an audible click to indicate when the desired torque has been reached, helping to prevent over-tightening. The overall length of the wrench is 165.1 mm, and it weighs approximately 0.36 lbs (163.29 g).
TORQUE WRENCH, 7/16IN, 165MM, 40IN-LB; Torque Range ft-lb:40in-lb; Torque Range N-m:4.52N-m; Drive Size - Metric:14.29mm; Drive Size - Imperial:9/16"; Overall Length:165.1mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 45AC7888 |
| Product Name | Torque Wrench, 7/16In, 165Mm, 40In-Lb; Torque Range Ft-Lb Jonard Tools |